Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
Mfr Infineon Technologies
Series EZ-BLE™ PRoC™
Package Bulk
Product Status Obsolete
Platform BLE-Beacon™
Type RF
Function Bluetooth Low Energy (BLE)
Utilized IC / Part CYBLE-022001-00, S6AE103A
Contents Board(s)
Base Product Number CYALKIT-E03
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1348044-CYALKIT-E03
Ultra Librarian 3D Model Ultra Librarian CYALKIT-E03 CAD Model

Description

The CYALKIT-E03 EZ-BLE™ PRoC™ evaluation board is a development kit designed for use with Bluetooth Low Energy (BLE) applications.

  • Board Type: Evaluation Board
  • Includes: Board(s)
  • IC / Part: CYBLE-022001-00, S6AE103A
  • Platform: BLE-Beacon™
  • ECCN: 3A991A2
  • MSL: Not Applicable
  • REACH Status: Unaffected
  • HTSUS: 8473.30.1180
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
LIDAR PROTOTYPING PLATFORM / LiDAR Interface Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for AD-FMCLIDAR1-EBZ
Maxim Integrated
LOW POWER, TEMPERATURE SENSOR AN / MAX5216, MAX31723, MAX44009, MAX98300 Multiple Interface Feather Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for MAXWINGDEMO1#
STMicroelectronics
NUCLEO BOARD VL6180X SENSOR
Need more? Email Us
ECAD model for X-NUCLEO-6180XA1
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
ECAD model for MIKROE-925
Adafruit Industries LLC
LSM6DSOX + LIS3MDL 9 DOF IMU
Need more? Email Us
ECAD model for 4517
DFRobot
ANALOG LIGHT SENSOR LX1972 / LX1972 Light Sensor Gravity Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for SEN0172
Adafruit Industries LLC
ADAFRUIT VL53L1X TIME OF FLIGHT
Need more? Email Us
ECAD model for 3967
196
Adafruit Industries LLC
PROTO-SCREWSHIELD WINGSHIELD R3
Need more? Email Us
ECAD model for 196
Maxim Integrated
MAX5969 SHIELD DEVELOPMENT KIT. / MAX5969 Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
ECAD model for MAXSHLD0003#

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention