EN
  • EN
  • DE

AVS3AP08

Part No AVS3AP08
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer STMicroelectronics
Win Source Part Number 221744-AVS3AP08
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AVS3AP08 CAD Model

Description

The AVS3AP08 from STMicroelectronics is a cutting-edge component designed for high-performance applications requiring advanced audio processing capabilities. This product is part of the ST's audio processor range, which is renowned for delivering superior sound quality and robust digital audio solutions.

Key Features

  • High-Quality Audio Processing: The AVS3AP08 is equipped with sophisticated algorithms that ensure clear, crisp audio playback and recording, making it ideal for a wide range of audio applications.
  • Flexibility: Its versatile architecture supports multiple audio formats and interfaces, providing designers with the flexibility to incorporate the AVS3AP08 into various audio systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this audio processor operates at a low power, making it suitable for battery-powered devices where power conservation is critical.
  • Advanced Connectivity: With support for I2S, SPI, and other digital audio interfaces, the AVS3AP08 offers seamless integration with other components in an audio signal chain.
  • Compact Size: The small footprint of the AVS3AP08 allows for its use in space-constrained applications without compromising performance.

Applications

The AVS3AP08 is versatile enough to be used in a variety of applications, including but not limited to:

  • Smart speakers and voice assistants
  • High-fidelity audio players
  • Professional audio equipment
  • Automotive audio systems
  • Home theater systems
  • Portable audio devices

Technical Specifications

As a highly capable audio processor, the AVS3AP08 offers a range of technical specifications that cater to demanding audio processing needs:

  • Multiple audio interface support
  • Low-latency signal processing
  • Robust error detection and handling mechanisms
  • Programmable audio processing

In conclusion, the AVS3AP08 from STMicroelectronics is a powerful audio processor that combines high-quality audio processing with low power consumption and a compact design. Its flexibility and advanced features make it an excellent choice for a wide array of audio applications, ensuring that end-users experience top-tier audio quality.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess