Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215865-TDA2822S
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA2822S CAD Model

Description

The TDA2822S from STMicroelectronics is a monolithic integrated circuit designed to function as a dual power amplifier with low voltage capabilities. This versatile component is particularly suited for stereo and bridge amplifier applications within a wide array of consumer electronics, including portable audio devices, desktop speakers, and other low-voltage sound amplification products.

Key Features

  • Supply Voltage Range: 3V to 15V, making it ideal for battery-operated devices.
  • Low Quiescent Current: Helps to prolong battery life in portable applications.
  • Minimum External Components: Requires few additional parts, simplifying design and reducing overall system cost.
  • Dual or Bridge Connection Modes: Offers flexibility in application and design.
  • High Gain: Allows for significant signal amplification.

Applications

The TDA2822S is suitable for a variety of applications due to its low power consumption and compact size. It is commonly used in:

  • Portable Audio Devices: Such as personal media players and portable speakers.
  • Desktop Audio Systems: Including computer and laptop speakers.
  • Educational Electronics: Useful in electronic learning kits and DIY audio projects.
  • Small Home Appliances: Where simple audio alerts or notifications are needed.

Performance and Quality

STMicroelectronics ensures high-quality performance of the TDA2822S by adhering to stringent manufacturing standards. The device offers low harmonic distortion and low crossover distortion, resulting in clear and high-quality audio reproduction. Additionally, the TDA2822S is designed with thermal shutdown protection, safeguarding the device from potential damage due to overheating.

Package and Availability

The TDA2822S is available in a Mini-DIP or SO8 package, providing flexibility in PCB design and catering to space-constrained applications. The product is widely available through STMicroelectronics' distribution channels, ensuring reliable supply for both small-scale projects and large-volume production.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LB03
Texas Instruments
IC AMP CLASS AB MONO 4DSBGA
Need more? Email Us
ECAD model for LMV1015UR-25/NOPB
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ECAD model for MAX9700AEUB+
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
ECAD model for LM1875T/LF03
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $2.6424
ECAD model for TLV320DAC3203IYZKR
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
ECAD model for LM4962TL/NOPB
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ECAD model for MAX13330GEE/V+
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
ECAD model for TDA7391PDUTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7426 $66.8340
215+ $0.6093 $130.9995
330+ $0.5911 $195.0630
455+ $0.5718 $260.1690
590+ $0.5524 $325.9160
785+ $0.4955 $388.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,240 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention