EN
  • EN
  • DE

ST2042BD

Part No ST2042BD
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT LIMITED POWER DISTRIBUTION SWITCHES | IC POWER DISTRIB SW 500MA 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 500mA
Rds On 80mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number ST2042B
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1260176-ST2042BD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST2042BD CAD Model

Description

The ST2042BD is a state-of-the-art integrated circuit from STMicroelectronics, renowned for its high-performance and reliability in a wide range of electronic applications. As a leading global semiconductor company, STMicroelectronics has designed the ST2042BD with the latest technology to meet the rigorous demands of modern electronics.

Key Features

  • High Integration: The ST2042BD integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
  • Energy Efficiency: Built with energy-saving technology, the ST2042BD is ideal for applications where power consumption is a critical factor, such as portable and battery-operated devices.
  • Robust Performance: Engineered to withstand harsh conditions, the ST2042BD operates reliably over a wide range of temperatures and voltages, ensuring consistent performance in diverse environments.
  • Advanced Connectivity: This IC supports various communication protocols, enabling seamless integration with other components and systems.

Applications

The versatility of the ST2042BD makes it suitable for an array of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Infrastructure
  • Healthcare Devices

Technical Specifications

The technical specifications of the ST2042BD reflect its capability to deliver high performance while maintaining efficiency:

Parameter Value Supply Voltage Specified range (e.g., 2.7V to 5.5V) Operating Temperature Specified range (e.g., -40°C to 85°C) Package Type Information on packaging (e.g., QFN, TSSOP) Interface Details on supported protocols (e.g., I2C, SPI)

For detailed information and datasheets, customers are encouraged to visit the STMicroelectronics official website or contact their sales and support team.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3269 $50.6695
375+ $0.2683 $100.6125
580+ $0.2599 $150.7420
800+ $0.2515 $201.2000
1,030+ $0.2431 $250.3930
1,380+ $0.2180 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,150 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess