STMicroelectronics AIS25BATR Product Overview
The AIS25BATR is a state-of-the-art motion sensor from STMicroelectronics, renowned for its precision and reliability in a variety of applications. This compact, high-performance device is part of the company's extensive portfolio of MEMS sensors, designed to cater to the growing demand for advanced sensing capabilities in modern electronics.
Key Features
- High Precision: The AIS25BATR offers high-precision motion detection thanks to its advanced MEMS technology, which ensures accurate and reliable readings.
- Wide Measurement Range: With a broad measurement range, this sensor is capable of capturing both high and low-intensity motion, making it versatile for different use cases.
- Low Power Consumption: Designed for efficiency, the AIS25BATR operates with low power consumption, which is critical for battery-powered devices and applications where power efficiency is paramount.
- Compact Size: Its small footprint makes it an ideal choice for space-constrained applications, without compromising on performance.
- Robust Design: Built to withstand harsh conditions, the sensor maintains its performance in a variety of environments, ensuring durability and a long operational life.
Applications
The versatility of the AIS25BATR allows it to be used in a wide array of applications, including but not limited to:
- Consumer Electronics (e.g., smartphones, gaming devices, and wearable technology)
- Automotive Systems (e.g., stability control and accident detection)
- Industrial Equipment (e.g., machinery monitoring and control)
- Aerospace and Defense (e.g., navigation systems and drones)
Technical Specifications
The AIS25BATR comes packed with technical features that make it a leading choice for engineers and designers:
- Operating Voltage Range: 2.4V to 3.6V
- Temperature Range: -40°C to +85°C
- Output Data Rates (ODR) up to 1 kHz
- Embedded self-test capability
- Interface: SPI / I2C serial digital output
With the AIS25BATR, STMicroelectronics continues to push the boundaries of sensor technology, providing advanced solutions for a world in motion.