Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - TRIACs
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 3 A
Voltage - Gate Trigger (Vgt) (Max) 1.1 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 21A
Current - Gate Trigger (Igt) (Max) 10 mA
Current - Hold (Ih) (Max) 20 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Base Product Number ACST310
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number 497-15949-5
Standard Package 50
Win Source Part Number 1325570-ACST310-8FP
Ultra Librarian 3D Model Ultra Librarian ACST310-8FP CAD Model

Description

Product Overview: ACST310-8FP

The ACST310-8FP is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular device is an AC switch belonging to the ACST power switch family, which is renowned for its robust performance in controlling AC loads.

Key Features

  • High Voltage Capability: The ACST310-8FP is capable of handling voltages up to 800V, making it suitable for a wide range of applications that require high voltage operations.
  • Surge Current Protection: This device offers excellent immunity to surge currents, ensuring reliability and longevity in harsh electrical environments.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the ACST310-8FP prevents overheating, thereby safeguarding the system and extending the product life.
  • Low Static and Dynamic Holding Current: The low holding current of the device helps to reduce power consumption during operation, contributing to energy efficiency.
  • Insulated Full-Pack Package: The ACST310-8FP comes in an insulated full-pack package that provides optimal insulation and safe handling.

Applications

The ACST310-8FP is versatile and can be used in a variety of applications, including but not limited to:

  • Home appliances such as washing machines, refrigerators, and air conditioners
  • Industrial automation systems
  • Lighting systems, including dimmers and switches
  • Smart power management solutions
  • Motor control circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products that meet stringent industry standards. The ACST310-8FP is no exception, as it is designed to provide reliable performance even under challenging conditions. Customers can trust this AC switch to deliver consistent performance and contribute to the efficiency and reliability of their electronic systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official STMicroelectronics website or contact their support team for personalized assistance.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H
WeEn Semiconductors
TRIAC 800V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-800F,127
STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 8.5A 3-Pin TO-92
Lowest to $0.1662
ECAD model for Z0103MA 1AA2
WeEn Semiconductors
TRIAC 800V 6A TO220AB
Need more? Email Us
ECAD model for BTA206-800CT,127
WeEn Semiconductors
TRIAC SENS GATE 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600D,127
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,126
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
WeEn Semiconductors
WeEn Semiconductors ACTT8B-800C0T/D2PAK/REEL 13" Q
Lowest to $1.5599
ECAD model for ACTT8B-800C0T

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9307 $51.1885
135+ $0.7636 $103.0860
205+ $0.7398 $151.6590
280+ $0.7159 $200.4520
365+ $0.6921 $252.6165
485+ $0.6205 $300.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 54 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention