EN
  • EN
  • DE

APM2312

Part No APM2312
Manufacturer Anpec
Catalog Hard To Find
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146459-APM2312
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian APM2312 CAD Model

Description

The APM2312 is a P-Channel Enhancement Mode MOSFET from Anpec Electronics designed for load switching and power management applications. It offers low on-resistance and is designed for space-conscious applications.

Applications:

  • Load switching
  • Power management in portable devices
  • Battery charging circuits
  • DC-DC converters
  • Power distribution

Features:

  • P-Channel Enhancement Mode MOSFET
  • Low on-resistance (RDS(on))
  • Logic level gate drive
  • Small surface mount package
  • RoHS compliant

Benefits:

  • High Efficiency: Low RDS(on) minimizes power loss, improving overall efficiency.
  • Simplified Design: Logic level gate drive simplifies interfacing with logic controllers.
  • Compact Design: Small package allows for space-saving designs.
  • Reliable Operation: Designed for stable performance in demanding applications.

Technical Specifications:

  • Drain-Source Voltage (VDS): -20V (Typical)
  • Gate-Source Voltage (VGS): ±8V (Typical)
  • Continuous Drain Current (ID): -3.5A (Typical)
  • On-Resistance RDS(on) @ VGS=-4.5V: 60 mΩ (Typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

The APM2312 P-Channel MOSFET provides efficient load switching and power management capabilities. Its low on-resistance and small size make it suitable for portable devices and other space-constrained applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Panasonic
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess