Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Rectron USA
Package Tray
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 25 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 12.5 A
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-Square, MP-25W
Supplier Device Package MP-25W
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 643374-MP256W
Ultra Librarian 3D Model Ultra Librarian MP256W CAD Model

Description

The 643374-MP256W is a single-phase bridge rectifier diode suitable for standard applications in electronic circuits. Manufactured by Rectron USA.

  • Average Rectified Current: 25 A
  • Maximum Forward Voltage: 1.1 V @ 12.5 A
  • Reverse Leakage Current: 5 µA @ 600 V
  • Peak Reverse Voltage: 600 V
  • Mounting Type: Through Hole
  • Package: 4-Square, MP-25W
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Won-Top Electronics
1.0A BRIDGE RECTIFIER
Need more? Email Us
ECAD model for B125C1000
ON Semiconductor
BRIDGE RECT 1PHASE 1KV 1A 4-SDIP
Need more? Email Us
ECAD model for DF10S1
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ECAD model for GBJ10005-BP
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A GBU
Need more? Email Us
ECAD model for GBU6A-BP
Micro Commercial Co
1 Amp Single Phase Glass Passivated Bridge Rectifier 50 to 1000 Volts
Need more? Email Us
ECAD model for SDB104
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
ECAD model for GBU4A-BP
International Rectifier
2KBB SERIES 1.9A single phase rectifier bridge
Need more? Email Us
ECAD model for 2KBB20R
GeneSiC Semiconductor
GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER(VOLTAGE 50 to 800 Volts CURRENT - 4.0 Amperes) | BRIDGE RECT 1PHASE 600V 4A GBU
Lowest to $0.1878
ECAD model for GBU4J
ON Semiconductor
BRIDGE RECT 1P 800V 1A 4-SDIP
Need more? Email Us
ECAD model for DF08S1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention