Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr CEL
Package Tape & Reel
Product Status Obsolete
Function Prescaler
Frequency 500MHz ~ 3GHz
RF Type Broadcast Television, DBS, UHF
Secondary Attributes Divide by 2
Mounting Type Surface Mount
Package / Case 8-SSOP (0.126", 3.20mm Width)
Supplier Device Package 8-SSOP
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 389737-UPB1508GV-E1
Ultra Librarian 3D Model Ultra Librarian UPB1508GV-E1 CAD Model

Description

The UPB1508GV-E1 is a prescaler integrated circuit designed for RF applications.

  • It operates in the frequency range of 500MHz to 3GHz, making it suitable for use in broadcast television, DBS, and UHF systems.
  • The UPB1508GV-E1 divides the input frequency by 2, providing an output signal @ half the frequency.
  • It is surface mountable and supplied in an 8-SSOP package, allowing for easy installation.
  • With its wide frequency range and reliable performance, the UPB1508GV-E1 is an ideal choice for RF applications.
  • Please note that this product is obsolete and may not be readily available in the market.

You May Also Be Interested in

Mini-Circuits
LIMITER / SMA / ROHS
Need more? Email Us
ECAD model for VLM-33-S+
Analog Devices Inc.
IC E-BAND DETECTOR DIE
Need more? Email Us
ECAD model for HMC7447-SX
Nordic Semiconductors
LOW-POWER WI-FI 6 COMPANION IC P
Need more? Email Us
ECAD model for NRF7001-QFAA-R
Analog Devices Inc.
IC MMIC HBT MULTIPLIER X8 24QFN
Need more? Email Us
ECAD model for HMC444LP4ETR
Analog Devices Inc.
EP INGAP HBT DIVIDE-BY-8
Need more? Email Us
ECAD model for HMC434SRJZ-EP-R7
Mini-Circuits
LIMITER / SMA / ROHS
Need more? Email Us
ECAD model for ZFLM-43-5W+
Mini-Circuits
PHASE DETECTOR / ROHS
Need more? Email Us
ECAD model for MPD-1+
Qorvo US Inc.
LOW-BAND S-PAD - 4 FILTER
Need more? Email Us
ECAD model for QM77033TR13-5K
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 32-QFN
Lowest to $62.2223
ECAD model for HMC534LP5ETR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention