The STMicroelectronics 95512WT is a state-of-the-art serial flash memory device that combines high performance, reliability, and flexibility, making it an ideal choice for a wide range of applications in modern electronics. This advanced memory component is designed to meet the rigorous demands of both industrial and consumer products.
Key Features
- Memory Size: The 95512WT offers a substantial storage capacity, which is perfect for applications that require ample space for code storage or data logging.
- Interface: This device supports a high-speed SPI-compatible serial interface, ensuring fast data transfer rates that are essential for applications where speed is critical.
- Performance: With its quick read and write capabilities, the 95512WT provides efficient operation, minimizing wait times for accessing stored data.
- Reliability: Built with STMicroelectronics' cutting-edge technology, this memory chip is designed for high reliability and long-term endurance, even in harsh environmental conditions.
- Low Power Consumption: The 95512WT is optimized for low power consumption, which is crucial for battery-powered devices, helping to extend battery life and reduce overall power costs.
Applications
The versatility of the 95512WT makes it suitable for a broad array of applications including:
- Embedded systems
- Internet of Things (IoT) devices
- Consumer electronics
- Automotive applications
- Industrial control systems
Product Specifications
| Attribute |
Value |
| Part Number |
95512WT |
| Memory Type |
Serial Flash |
| Memory Size |
512 Kbit |
| Operating Voltage |
2.5 V to 5.5 V |
| Operating Temperature |
-40°C to +85°C |
Overall, the STMicroelectronics 95512WT serial flash memory is a superior product that offers the perfect blend of performance, durability, and energy efficiency, making it an excellent choice for designers and engineers looking to enhance their systems with reliable storage solutions.