EN
  • EN
  • DE

PM2301AST

Part No PM2301AST
Manufacturer STMicroelectronics
Catalog Custom Parts (N - R)
Description Battery Charger Li-Ion Packs 52-Pin WLCSP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112336-PM2301AST
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM2301AST CAD Model

Description

The PM2301AST is a state-of-the-art power MOSFET developed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This power MOSFET is specifically designed to cater to a wide range of applications that require high efficiency and power density.

Key Features

  • Low On-Resistance: The PM2301AST boasts an exceptionally low on-resistance, which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: With its fast switching capabilities, the PM2301AST is ideal for high-frequency power supplies and converters, contributing to better performance and reduced energy wastage.
  • Advanced Technology: Manufactured with STMicroelectronics' cutting-edge technology, this MOSFET ensures robustness and reliability, making it suitable for demanding environments.
  • Thermal Performance: The device is designed with superior thermal characteristics, ensuring it operates effectively under various temperature conditions without compromising its lifespan or functionality.

Applications

The PM2301AST is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • LED Lighting Solutions

Product Specifications

The PM2301AST is encapsulated in a compact package, allowing for space-saving designs without compromising power handling. Its specifications include a threshold voltage that ensures low gate drive power consumption, making it energy-efficient. The device is also characterized by a high drain-source voltage rating, providing a wide safety margin for applications subject to high voltage transients.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The PM2301AST is no exception, undergoing rigorous testing and quality control measures to meet the highest industry standards. Customers can trust the PM2301AST for their critical power management needs, benefiting from STMicroelectronics' extensive support and expertise.

You May Also Be Interested in

Pericom
Lowest to $1.6087
STMicroelectronics
Lowest to $39.1695
Analog Devices Inc.
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,841 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess