EN
  • EN
  • DE
  • IT

RDA6635

Part No RDA6635
Manufacturer RDA
Catalog Custom Parts (N - R)
Description Front-end Module With Low Supply Voltage 3 to 4.5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
RoHS Non-Compliant
Win Source Part Number 1115358-RDA6635
Categories Custom Parts
Manufacturer RDA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RDA6635 CAD Model

Description

The RDA6635 is a highly integrated single-chip broadcast receiver IC manufactured by RDA Microelectronics. It is designed to receive FM radio signals and is commonly used in portable radios, mobile phones, and other consumer electronic devices.

Applications

  • FM Radio Receivers
  • Mobile Phones
  • MP3 Players
  • Portable Media Players (PMPs)
  • Clock Radios

Features

  • Worldwide FM Band Support: Covers the entire FM broadcast band (76-108 MHz).
  • Low Power Consumption: Designed for battery-powered devices.
  • High Sensitivity: Excellent reception performance even in weak signal areas.
  • Integrated Audio Processing: Includes audio decoding and processing functions.
  • Automatic Frequency Control (AFC): Maintains stable reception by automatically adjusting the frequency.
  • Automatic Gain Control (AGC): Optimizes the audio signal level for consistent output.
  • I2C Interface: Enables easy control and configuration via a microcontroller.
  • Small Package: Compact size for integration into portable devices.

Benefits

  • Superior Reception Quality: High sensitivity and integrated audio processing ensure clear and enjoyable FM radio listening.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Easy Integration: The I2C interface simplifies system design and control.
  • Compact Design: The small package allows for use in space-constrained applications.
  • Global Compatibility: Supports FM radio broadcasts worldwide.

Technical Specifications

  • Frequency Range: 76-108 MHz
  • Sensitivity: -110 dBm
  • Power Supply: 2.7-3.6V
  • Power Consumption: Typically around 20mA
  • Audio Output: Differential or single-ended
  • Interface: I2C
  • Package: QFN

The RDA6635 offers a complete and efficient solution for FM radio reception in a wide range of portable and consumer electronic devices, combining high performance with low power consumption and ease of integration.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
ICT
Need more? Email Us
Mitsubishi
Need more? Email Us
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Raytheon Company
Need more? Email Us
Pericom
Lowest to $0.8847
Intel
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess