EN
  • EN
  • DE

RTC6670P

Part No RTC6670P
Manufacturer Richwave
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1112392-RTC6670P
Categories Custom Parts
Manufacturer Richwave
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTC6670P CAD Model

Description

The RTC6670P is a high-performance, low-power 2.4 GHz RF front-end IC manufactured by Richwave. It is designed for wireless communication applications, specifically targeting IEEE 802.15.4, Zigbee, and Bluetooth Low Energy (BLE) standards.

Applications

  • Zigbee End Devices: Used in Zigbee-based smart home devices, industrial sensors, and lighting controls.
  • Bluetooth Low Energy (BLE) Beacons: Found in beacon devices for proximity marketing, asset tracking, and indoor navigation.
  • Wireless Sensor Networks (WSN): Integrated into wireless sensor nodes for environmental monitoring, agriculture, and smart agriculture applications.
  • Smart Home Automation: Employed in smart thermostats, smart locks, and other home automation systems.
  • Industrial IoT (IIoT) Devices: Used in industrial sensors, asset tracking systems, and remote monitoring equipment.
  • Wearable Devices: Found in fitness trackers, smartwatches, and other wearable devices utilizing BLE connectivity.

Features

  • 2.4 GHz RF Front-End: Supports 2.400 to 2.4835 GHz ISM band operation.
  • Integrated LNA: Includes a low-noise amplifier (LNA) for enhanced receiver sensitivity.
  • Integrated PA: Features a power amplifier (PA) for efficient signal transmission.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable devices.
  • Single-Ended RF Ports: Simplifies PCB layout and reduces external component count.
  • Compact Package: Available in a small package size for space-constrained applications.

Benefits

  • Extended Communication Range: Integrated LNA and PA improve signal reception and transmission, extending the communication range.
  • Longer Battery Life: Low power consumption maximizes battery life in battery-powered devices.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying the design process.
  • Reduced PCB Footprint: Compact package size allows for smaller and more compact device designs.
  • Improved System Performance: Optimized RF front-end design enhances overall system performance.

Additional Details

The RTC6670P typically operates from a single supply voltage (e.g., 1.8V to 3.6V). It supports various modulation schemes, including O-QPSK, GFSK, and MSK. The integrated LNA provides a low noise figure, enhancing receiver sensitivity and allowing for the reception of weak signals. The PA delivers sufficient output power for reliable communication over the specified range. It also incorporates various protection features, such as ESD protection, to enhance reliability. The RTC6670P is often used in conjunction with a microcontroller and a baseband processor to form a complete wireless communication system. The datasheet provides detailed information on the electrical characteristics, timing requirements, and application examples.

You May Also Be Interested in

Diodes Incorporated
IC BUS SWITCH 10 X 1:1 48TSSOP / Bus Switch 10 x 1:1 48-TSSOP
Need more? Email Us
Mitsubishi
Need more? Email Us
Mitsubishi
Need more? Email Us
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
IBM
French Electronic Distributor since 1988
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess