EN
  • EN
  • DE

USBDF01W5

Part No USBDF01W5
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description EMI Filter Low Pass RC-Circuit Gull Wing SMD T/R / FILTER RC(PI) 33 OHM/47PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Attenuation Value -25dB @ 900MHz
Resistance - Channel (Ohms) 33
Values R = 33 Ohms, C = 47pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications USB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Win Source Part Number 036174-USBDF01W5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USBDF01W5
Introduction Date May 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian USBDF01W5 CAD Model

Description

STMicroelectronics Product Overview: USBDF01W5

The USBDF01W5 is a highly integrated device designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is specifically tailored to provide USB data line protection, ensuring the safety and integrity of data transmitted through USB interfaces.

Key Features

  • ESD Protection: The USBDF01W5 offers robust Electrostatic Discharge (ESD) protection for USB data lines, safeguarding against the common issue of static electricity damaging electronic components.
  • Compatibility: Designed to be compatible with USB 2.0 data lines, this device ensures seamless operation with a wide range of USB-enabled devices.
  • Low Capacitance: The low line capacitance of the USBDF01W5 minimizes signal attenuation, ensuring high-quality data transmission without compromising speed or integrity.
  • Stand-off Voltage: It features a stand-off voltage of 5.25V, which is ideal for protecting sensitive circuitry in USB interfaces from voltage spikes.

Applications

The USBDF01W5 is versatile and can be used in various applications where USB data line protection is critical. Some of these applications include:

  • Smartphones and other portable devices
  • Personal Computers and laptops
  • Printers and peripheral devices
  • Digital cameras and audio devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The USBDF01W5 is manufactured with precision and subjected to rigorous testing to ensure it meets the highest standards of performance and reliability.

Environmental Considerations

STMicroelectronics is dedicated to environmental stewardship. The USBDF01W5 is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) directives, making it a responsible choice for consumers and manufacturers alike.

Whether you're a developer working on the latest consumer electronics or an engineer seeking to protect sensitive USB interfaces, the USBDF01W5 from STMicroelectronics offers the protection and performance you need to ensure your devices operate smoothly and reliably.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2127 $51.0480
575+ $0.1746 $100.3950
890+ $0.1691 $150.4990
1,225+ $0.1637 $200.5325
1,585+ $0.1582 $250.7470
2,120+ $0.1418 $300.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,474 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess