EN
  • EN
  • DE
  • IT

ST3842B

Part No ST3842B
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031855-ST3842B
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST3842B CAD Model

Description

The ST3842B from STMicroelectronics is a highly integrated, dual step-down switching regulator designed to deliver efficient power management for a variety of applications. This versatile component is part of STMicroelectronics' extensive line of power conversion devices, known for their reliability and performance.

Key Features

  • Versatile Input Voltage: The device operates from a wide input voltage range, making it suitable for a variety of power supply scenarios.
  • Dual Independent Outputs: It features two independent output channels, each capable of providing a regulated voltage, which can be set by external components.
  • High Efficiency: The ST3842B is designed for high efficiency, which helps reduce power loss and improve overall system performance.
  • Adjustable Switching Frequency: Users can set the switching frequency of the device to optimize performance for specific applications.
  • Protection Features: It includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The ST3842B is ideal for use in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Equipment

Technical Specifications

With a focus on flexibility and performance, the ST3842B provides robust solutions for complex power supply designs. The technical specifications include:

  • Input Voltage Range: 4.5V to 36V
  • Dual Adjustable Outputs
  • Switching Frequency: Adjustable up to 1MHz
  • Output Current: Up to 1.5A per channel

For detailed information and complete technical specifications, designers and engineers are encouraged to consult the ST3842B datasheet available on the STMicroelectronics website.

The ST3842B dual step-down switching regulator is a testament to STMicroelectronics' commitment to providing advanced power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD SKY85314-11 / SKY85314-11 series Front End Evaluation Board
Need more? Email Us
Samsung
Lowest to $12.5133
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention