STMicroelectronics 74V2T08STR Dual 2-Input AND Gate
The 74V2T08STR from STMicroelectronics is a high-performance, dual 2-input AND gate integrated circuit that is part of the advanced 74V2 series. This device is designed to meet the needs of the most demanding digital systems, providing a reliable and efficient solution for performing logical AND operations.
Key Features:
- Logic Type: Dual 2-Input AND Gate
- Supply Voltage Range: 2.7V to 5.5V, making it suitable for a variety of applications including battery-operated devices and low-voltage systems.
- High-Speed Performance: The 74V2T08STR is characterized by its high-speed operation, ensuring minimal propagation delays.
- Low Power Consumption: It is optimized for low power consumption, which is critical for energy-efficient designs and extends battery life in portable applications.
- Output Drive Capability: Capable of driving 8 mA at 5V, it can easily interface with other logic families.
- Package: Comes in a space-saving SOT-23-8 package, which is ideal for compact PCB layouts.
- Operating Temperature Range: -55°C to +125°C, suitable for industrial-grade applications that require robust performance under extreme conditions.
Applications:
The versatility of the 74V2T08STR AND gate makes it an excellent choice for a wide range of applications, including:
- Computing systems
- Networking equipment
- Portable devices
- Embedded systems
- Signal processing
- Logic interface circuits
- Energy management systems
Quality and Reliability:
STMicroelectronics is known for its commitment to quality, and the 74V2T08STR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for the end-user. With its robust design and advanced features, the 74V2T08STR is a preferred choice for designers looking for a dependable logic solution.