The STMicroelectronics 74V2T04STR is a high-performance CMOS inverter integrated circuit designed to meet the requirements of a wide range of electronic applications. This particular model is part of the 74V2T family, known for its versatility and reliability in logic operations. The 74V2T04STR is specifically engineered to convert digital signals, inverting the logic level from high to low or vice versa, with excellent precision and speed.
Key Features
- High-Speed Operation: The device is capable of fast switching, making it suitable for high-frequency applications.
- Low Power Consumption: It is designed to operate with very low power dissipation, which is ideal for battery-operated devices.
- Wide Operating Voltage Range: The 74V2T04STR operates over a broad voltage range, from 2.7V to 5.5V, accommodating various logic level requirements.
- High Noise Immunity: Enhanced noise immunity characteristics ensure stable performance in electrically noisy environments.
- Compact Packaging: Available in a space-saving SOT-23-6 package, it is well-suited for applications where board space is at a premium.
Applications
The 74V2T04STR is incredibly versatile and can be used in a multitude of electronic circuits. Common applications include:
- Signal processing circuits
- Control systems
- Computing devices
- Communication equipment
- Portable devices
- Logic level translation
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality and reliability. The 74V2T04STR inverter is manufactured to the highest standards, ensuring consistent performance and longevity in the most demanding conditions. It is a testament to STMicroelectronics' dedication to providing components that system designers and engineers can trust for their critical applications.
Ordering Information
The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For ordering, the full product name is "74V2T04STR" and it is supplied in a standard reel quantity, ensuring availability for both small-scale projects and large-volume production runs.