The 74V1G00STR from STMicroelectronics is a high-speed Si-gate CMOS device that embodies a single 2-input NAND gate, encapsulating the essence of digital logic functionality in a compact SOT23-5 package. This product is designed to operate over a broad voltage range of 2.0V to 5.5V, catering to a wide array of applications that range from portable devices to high-performance computing systems.
With its fast switching characteristics, the 74V1G00STR is optimized for high-speed signal processing, which is a critical requirement in modern electronic circuits. The low power consumption of this device is a testament to STMicroelectronics' commitment to energy efficiency, making it an ideal choice for battery-operated devices where power usage is a significant consideration.
The 74V1G00STR boasts a high noise immunity and the ability to drive up to 50pF of capacitive load, which is beneficial for maintaining signal integrity in noisy environments or when driving longer traces on a circuit board. Additionally, the symmetric output impedance ensures balanced propagation delays for both high-to-low and low-to-high signal transitions, providing reliable and consistent performance throughout its operational range.
Key features of the 74V1G00STR include:
- Operating Voltage Range: 2.0V to 5.5V
- High-Speed: tPD = 4.7ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 1µA (Max) at TA = 25°C
- High Noise Immunity: VNIH / VNIL = 28% VCC (Min)
- Power-Down Protection on Inputs
- Low Noise: Volatile Outputs
- Standardized Symmetrical Output Characteristics
- 5-Pin SOT23-5 Package for Compact Footprint
Whether it's for use in logic circuits, computing devices, or any other application that requires the fundamental building blocks of digital electronics, the 74V1G00STR from STMicroelectronics offers designers a reliable and efficient solution. Its combination of high speed, low power, and robust noise immunity makes it a versatile component for a multitude of electronic designs.