EN
  • EN
  • DE
  • IT

BAS70LP-TP

Part No BAS70LP-TP
Manufacturer Micro Commercial Co
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 70MA SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 70 V 70mA (DC) Surface Mount SOD-882
Manufacturer Micro Commercial Co
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOD-882
Case / Package SOD-882
Family Name BAS70LP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAS70LP-TPMSTR, BAS70LP-TPMSTR-ND, 353-BAS70LP-TPCT, 353-BAS70LP-TPDKR, -1142-BAS70LP-TPDKR, BAS70LP-TPMSCT-ND, BAS70LP-TPMSDKR, BAS70LP-TPMSTR-NDL, -1142-BAS70LP-TPTR, BAS70LP-TPMSCT, BAS70LPTP, -1142-BAS70LP-TPCT, BAS70LP-TPMSDKR-ND, 353-BAS70LP-TPTR, Q8738369
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912834-BAS70LP-TP
Ultra Librarian 3D Model Ultra Librarian BAS70LP-TP CAD Model

Description

The Micro Commercial Co BAS70LP is a Schottky diode with a maximum voltage rating of 70V and a maximum current rating of 70mA.

  • Application: Designed for small signal applications with a speed of less than 200mA (Io)
  • Mounting: Surface
  • Package: SOD-882
  • Shipping: Reel
  • Family: BAS70LP family of discrete semiconductor products
  • Status: Obsolete and has been replaced by the BAS70LP-TPMSTR, BAS70LP-TPMSTR-ND, 353-BAS70LP-TPCT, 353-BAS70LP-TPDKR, -1142-BAS70LP-TPDKR, BAS70LP-TPMSCT-ND, BAS70LP-TPMSDKR, BAS70LP-TPMSTR-NDL, -1142-BAS70LP-TPTR, BAS70LP-TPMSCT, BAS70LPTP, -1142-BAS70LP-TPCT, BAS70LP-TPMSDKR-ND, 353-BAS70LP-TPTR, and Q8738369.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess