EN
  • EN
  • DE

74LVX32MTR

Part No 74LVX32MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V to 0.8 V
Logic Level - High 1.5 V to 2.4 V
Max Propagation Delay @ V, Max CL 10.1ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 007350-74LVX32MTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX32MTR CAD Model

Description

STMicroelectronics 74LVX32MTR Low Voltage Quad 2-Input OR Gate

The 74LVX32MTR from STMicroelectronics is a high-performance, low-voltage CMOS Quad 2-Input OR Gate integrated circuit, designed to operate from a 3.3V power supply while maintaining compatibility with 5V logic signals. This device is specifically engineered to address the needs of low-power systems and to provide a robust interface between mixed technology environments.

The 74LVX32MTR features four independent OR gates, each with a pair of inputs. It is packaged in a compact and efficient SMT (Surface-Mount Technology) package, ensuring a small footprint on the PCB (Printed Circuit Board) and making it suitable for high-density mounting requirements. The part is supplied in a TSSOP14 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

This OR gate IC offers high-speed operation, similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. The 74LVX32MTR is characterized for operation from -40°C to +85°C, making it reliable for use in a wide range of industrial and commercial applications. Its fast switching characteristics and the ability to drive 3.3V and 5V logic levels make it a versatile choice for interfacing and logic level translation purposes.

Key features of the 74LVX32MTR include:

  • Optimized for Low Voltage applications: 2.7V to 3.6V
  • High-speed performance: tPD = 3.8ns (max) at VCC = 3.3V
  • Power-down protection on inputs and outputs
  • Low quiescent current: ICC = 2µA (max) at TA = 25°C
  • Low noise: VOLP = 0.8V (max)
  • Compatibility with TTL outputs: VIL = 0.8V (max), VIH = 2.0V (min)
  • Multiple package options for design flexibility

STMicroelectronics' 74LVX32MTR is a testament to the company's commitment to providing electronic components that meet the stringent requirements of modern electronic systems. Whether used in telecommunications, computing, or consumer electronics, this OR gate IC offers designers a reliable, high-performance solution for their digital logic needs.

With its robust design and compatibility with existing 5V systems, the 74LVX32MTR is a smart choice for designers looking to bridge the gap between traditional TTL logic and newer low-voltage CMOS technologies.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2069 $57.9320
685+ $0.1698 $116.3130
1,055+ $0.1645 $173.5475
1,455+ $0.1592 $231.6360
1,880+ $0.1538 $289.1440
2,515+ $0.1379 $346.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess