EN
  • EN
  • DE

74LVTH16244TTR

Part No 74LVTH16244TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFF TRI-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 138988-74LVTH16244TTR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74LVTH16244TTR CAD Model

Description

The 74LVTH16244TTR is a high-performance, low-voltage 16-bit buffer and line driver designed to support the needs of high-speed data transfer systems. Manufactured by STMicroelectronics, a global semiconductor leader, this device is part of the LVTH family, which is known for its robust performance under low voltage conditions.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for low-voltage applications that require minimal power consumption without sacrificing performance.
  • High-Speed Data Transfer: With its fast propagation delay and output transition times, the 74LVTH16244TTR is optimized for high-speed data transmission, ensuring efficient communication between devices.
  • Bus-Hold Data Inputs: The inclusion of bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing overall component count.
  • Power-Off Protection: The device provides I/O port protection when the power is off, ensuring that no excess current is drawn from the input or output if they are driven to a different voltage level.
  • Flow-Through Pinout: A carefully designed pinout supports easy PCB routing for simplified board layout, which is particularly beneficial in dense circuit designs.
  • Multiple Package Options: The 74LVTH16244TTR is available in a TSSOP48 package, offering a compact solution for space-constrained applications.

Applications

The 74LVTH16244TTR is versatile and can be used in a variety of systems, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus driving
  • Server and telecom infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74LVTH16244TTR is no exception and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Whether you're designing a new system or upgrading an existing one, the 74LVTH16244TTR from STMicroelectronics is a reliable choice for high-speed digital interfacing.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess