Products specifications Report Issue?

Win Source Part Number 1113740-400AX4R7MAPLT78X9
Categories Custom Parts
Manufacturer Rubycon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 400AX4R7MAPLT78X9 CAD Model

Description

The Rubycon 400AX4R7MAPLT78X9 is an aluminum electrolytic capacitor. This type of capacitor is commonly used in a wide range of electronic circuits for filtering, smoothing, and energy storage applications. Given the part number breakdown, it is likely a snap-in type capacitor with specific dimensions and electrical characteristics tailored for particular applications.

Applications:

  • Power Supplies: Used for smoothing the DC output voltage in switching power supplies.
  • Inverters: Employed in inverters to filter the DC voltage and provide energy storage.
  • LED Lighting: Utilized in LED drivers to smooth the current and improve the stability of the light output.
  • Industrial Equipment: Found in various industrial devices for filtering and energy storage purposes.
  • Consumer Electronics: Used in appliances, audio equipment, and other consumer devices for power supply filtering.

Features:

  • High Capacitance: Provides a relatively large capacitance value for effective filtering and energy storage. The '4R7' in the part number suggests a capacitance of 4.7µF.
  • Aluminum Electrolytic Construction: Utilizes aluminum electrolytic technology for a high capacitance-to-volume ratio.
  • Snap-In Terminals: Equipped with snap-in terminals for easy and secure mounting on printed circuit boards.
  • Polarized: Requires correct polarity during installation to avoid damage.
  • Compact Size: Designed to be relatively compact for space-constrained applications.

Benefits:

  • Effective Filtering: Smooths out voltage ripples in power supplies, improving the performance and stability of electronic circuits.
  • Energy Storage: Provides energy storage for short-term power interruptions or voltage fluctuations.
  • Easy Installation: Snap-in terminals simplify the mounting process on PCBs.
  • Cost-Effective: Offers a cost-effective solution for applications requiring high capacitance.
  • Reliable Performance: Provides reliable performance over a wide range of operating conditions.

The 400V rating in the part number indicates the maximum voltage that can be safely applied to the capacitor. The operating temperature range typically spans from -25°C to +85°C or higher, depending on the specific series. Exact dimensions can be found in the Rubycon datasheet. Always ensure the capacitor is used within its specified voltage, temperature, and ripple current ratings to prevent premature failure. The Rubycon datasheet for the 400AX series provides complete technical specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
ECAD model for AD5539SQ/883B
Amd
Need more? Email Us
ECAD model for AM79C301BJCDV
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
ECAD model for 2SC4046
MISCO
Need more? Email Us
ECAD model for 343S1191-AN
TE Connectivity
Need more? Email Us
ECAD model for 1SNG601109R0000
TE Connectivity
Spec 99M 1Conductor 28AWG Tin Plated Copper Orange 600V
Need more? Email Us
ECAD model for 99M0111-26-3
Finder Relays, Inc.
RELAY GEN PURPOSE SPDT 16A 24V / General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Need more? Email Us
ECAD model for 46.61.9.024.0040
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ECAD model for A1131ELHLT-T
Microchip Technology
IC CRYPTO TPM LPC 40QFN /
Need more? Email Us
ECAD model for AT97SC3204-U2MA-10

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1620 $50.2200
755+ $0.1329 $100.3395
1,165+ $0.1288 $150.0520
1,610+ $0.1246 $200.6060
2,075+ $0.1205 $250.0375
2,780+ $0.1080 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 310 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention