EN
  • EN
  • DE

74LVQ374TTR

Part No 74LVQ374TTR
Manufacturer STMicroelectronics
Catalog Hard To Find
Description OCTAL D-TYPE FLIP-FLOP WITH 3 STATE OUTPUTS NON INVERTING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1133112-74LVQ374TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ374TTR CAD Model

Description

STMicroelectronics 74LVQ374TTR Octal D-Type Flip-Flop

The 74LVQ374TTR is a high-performance, low-voltage CMOS octal D-type flip-flop with 3-state outputs, manufactured by STMicroelectronics. This integrated circuit is designed for use in applications requiring the capture and storage of data in a digital system. The product is part of the 74LVQ family, which is known for its low-voltage operation and high-speed performance.

The 74LVQ374TTR features eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The flip-flops capture the state of their respective D inputs at the rising edge of the clock input, and this state is held at the Q outputs until the next rising edge. The use of a master-slave design ensures that the outputs change state synchronously with the clock signal, minimizing the risk of data glitches and setup/hold violations.

In addition to the standard flip-flop functionality, the 74LVQ374TTR includes a direct clear input, which can be used to reset all flip-flops simultaneously, ensuring that the Q outputs can be quickly set to a known state when needed. The device also features 3-state outputs, which can be placed in a high-impedance state, allowing for bus-oriented applications where multiple outputs need to share a common connection.

Operating at a voltage range of 2.5V to 3.3V, the 74LVQ374TTR is particularly suitable for interfacing with 3.3V logic devices while maintaining compatibility with 5V systems. The low power consumption of this device makes it ideal for battery-operated equipment, and its high-speed performance is well-suited for high-frequency data processing applications.

The device is available in a TSSOP20 package, which is a space-saving option for PCB design, and its lead-free and RoHS-compliant construction makes it an environmentally friendly choice for modern electronic systems. The 74LVQ374TTR's combination of features makes it a versatile component for a wide range of digital applications, including computers, communication devices, and advanced microprocessor systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics, which offers comprehensive information on the 74LVQ374TTR's electrical characteristics, recommended operating conditions, and typical usage scenarios.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess