EN
  • EN
  • DE
  • IT

ADS7263SRHBR

Part No ADS7263SRHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual, 1MSPS, 16-/14-/12-Bit, 4 2 or 2 2 Channel, Simultaneous Sampling Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 14
Sampling Rate 1M
Number of Inputs 4, 8
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 2
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.3 V ~ 5.5 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 125°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1141828-ADS7263SRHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7263
Introduction Date December 01, 2009
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7263SRHBR CAD Model

Description

Product Overview: Texas Instruments ADS7263SRHBR

The Texas Instruments ADS7263SRHBR is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) that features a fully differential input and a serial interface. This precision ADC is designed for a wide range of applications, from industrial process control and automation to medical equipment and energy management systems.

Key Features

  • Resolution: The ADS7263SRHBR boasts a 12-bit resolution, providing fine detail in the analog signal conversion process for accurate readings.
  • Dual Channels: It includes two independent ADC channels, allowing simultaneous sampling and conversion of two separate analog signals, enhancing system throughput and efficiency.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (mega-samples per second), this ADC is well-suited for high-speed applications that require rapid data acquisition.
  • Interface: The device features a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.
  • Power Supply: It operates on a supply voltage range from 2.7V to 5.5V, accommodating various power requirements and making it versatile for multiple system designs.
  • Package: The ADS7263SRHBR comes in a compact 32-VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications

The ADS7263SRHBR is suitable for a broad spectrum of applications, including:

  • Industrial automation and control systems
  • Data acquisition systems
  • Medical instrumentation
  • Battery-powered devices
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS7263SRHBR is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring reliability and performance. With Texas Instruments' expertise in analog and mixed-signal processing, the ADS7263SRHBR is a top choice for designers looking for an ADC that delivers accuracy, speed, and power efficiency.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3303 $60.9909
6+ $16.6813 $100.0878
10+ $16.1600 $161.6000
13+ $15.6387 $203.3031
17+ $15.1174 $256.9958
23+ $13.5536 $311.7328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,511 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess