EN
  • EN
  • DE

74HC148

Part No 74HC148
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 8 TO 3 LINE PRIORITY ENCODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1131517-74HC148
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC148 CAD Model

Description

STMicroelectronics 74HC148 8-to-3 Line Priority Encoder

The 74HC148 is a high-speed Si-gate CMOS device designed and manufactured by STMicroelectronics, which is a well-known leader in the semiconductor industry. This integrated circuit is an 8-to-3 line priority encoder that combines excellent performance with low power consumption, making it an ideal choice for a wide range of digital applications.

The 74HC148 provides priority encoding of the inputs to ensure that only the highest-order data line is encoded. It features eight active-low inputs and three active-low outputs, with the additional ability to cascade multiple encoders for larger encoding configurations. The priority encoder is designed to detect the first occurrence of a high signal on its inputs, starting from the highest-order bit (I7) to the lowest-order bit (I0).

This priority encoder has a built-in input and output enable functionality. The two Enable inputs (EI and E1) must both be low for the device to operate; if either is high, the outputs will remain in the high-impedance state. When the device is enabled and inputs are present, the three outputs (A0, A1, A2) will represent the binary code of the highest priority input. Additionally, the Group Select (GS) output can be used to indicate whether any input is active, which is particularly useful in cascaded configurations.

With its advanced silicon-gate CMOS technology, the 74HC148 ensures a reduced power consumption without sacrificing speed. It operates over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times. This makes it a versatile choice for interfacing with both CMOS and TTL logic levels.

STMicroelectronics packages the 74HC148 in various forms, including DIP, SOP, and SSOP, providing flexibility for different types of circuit boards and design requirements. Whether you are working on microprocessor systems, signal routing applications, or any digital systems that require priority encoding, the 74HC148 from STMicroelectronics is a reliable and efficient solution for your design needs.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2795 $58.6950
505+ $0.2298 $116.0490
785+ $0.2218 $174.1130
1,080+ $0.2148 $231.9840
1,390+ $0.2079 $288.9810
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess