EN
  • EN
  • DE

74VHCT138A

Part No 74VHCT138A
Manufacturer STMicroelectronics
Catalog Hard To Find
Description 3 TO 8 LINE DECODER INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1133576-74VHCT138A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT138A CAD Model

Description

STMicroelectronics 74VHCT138A 3-to-8 Line Decoder/Demultiplexer

The 74VHCT138A from STMicroelectronics is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit, designed to address the need for multiple decoding in systems that require high speed and low power consumption. This chip is a valuable component in various digital applications such as computer systems, telecommunications, and control systems where it translates binary input signals into one-of-eight outputs.

Featuring a wide operating voltage range of 4.5V to 5.5V, the 74VHCT138A is compatible with TTL levels and can be driven by low power Schottky TTL (LSTTL) logic outputs without the need for external pull-up resistors. This makes it easy to interface with existing logic families and simplifies design complexity.

The device has three binary select inputs (A, B, and C), an active LOW enable input (G1), and two active HIGH enable inputs (G2A, G2B). When the enable inputs are correctly set, the three binary select inputs determine which one of the eight outputs will go LOW, allowing the device to demultiplex information from a single input line to any one of the eight output lines, thereby facilitating efficient data routing.

The 74VHCT138A boasts high noise immunity and the ability to drive 10 LSTTL loads. The 8 output lines feature standard push-pull stages which can deliver up to 8mA at 5V. This allows for direct drive of small LEDs or simple relay coils, making it versatile for a variety of output interfacing applications.

In terms of performance, the 74VHCT138A ensures reduced power consumption and high noise immunity characteristic of CMOS devices. It also provides a balanced propagation delay and transition times, which is crucial for maintaining the integrity of high-speed signals and reducing the possibility of error due to signal timing discrepancies.

This decoder/demultiplexer is available in a variety of packages including SO-16 and TSSOP-16, providing flexibility in terms of board space and application requirements. As with all STMicroelectronics products, this device is manufactured to high standards, ensuring reliability and performance in demanding applications.

For designers looking for a dependable and efficient solution for their decoding needs, the 74VHCT138A from STMicroelectronics offers a compelling option that combines speed, power efficiency, and versatility in a compact form factor.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2225 $58.0050
44+ $2.6438 $116.3272
68+ $2.5618 $174.2024
94+ $2.4786 $232.9884
121+ $2.3966 $289.9886
162+ $2.1483 $348.0246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess