EN
  • EN
  • DE

74VHC164MTC

Part No 74VHC164MTC
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74VHC164
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1133505-74VHC164MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC164MTC CAD Model

Description

Product Overview: 74VHC164MTC by ON Semiconductor

The 74VHC164MTC is a high-speed, 8-bit serial-in/parallel-out shift register designed by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit (IC) is part of the VHC family, which is known for its versatility and high performance in digital systems. The 74VHC164MTC is particularly suitable for applications requiring the conversion of serial data into parallel output formats in a reliable and efficient manner.

Key Features

  • Logic Type: 8-bit Serial-In, Parallel-Out Shift Register
  • Operating Voltage: 2V to 5.5V, accommodating a wide range of applications and making it compatible with TTL levels.
  • High-Speed Operation: Capable of handling clock frequencies up to 175MHz at 4.5V, providing the speed necessary for demanding applications.
  • Low Power Consumption: The CMOS technology used in the 74VHC164MTC ensures low power dissipation, making it suitable for battery-operated devices.
  • Output Drive Capability: Can drive up to 8 LSTTL loads, ensuring compatibility with a variety of digital components.
  • Pin and Function Compatibility: The IC is pin-compatible with the 74LS164, allowing for easy upgrades in existing designs.
  • Package: The device comes in a TSSOP-14 package, which is ideal for space-constrained applications.

Applications

The 74VHC164MTC is highly versatile and can be used in a wide array of electronic applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • LED displays and indicators
  • Communication systems
  • Data acquisition systems
  • Automotive systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The 74VHC164MTC is produced with the company's stringent quality control processes, ensuring it meets the highest standards for performance and longevity. Whether you're designing consumer electronics or industrial control systems, you can trust ON Semiconductor's 74VHC164MTC to perform consistently and effectively.

Environmental Compliance

The 74VHC164MTC is compliant with current environmental standards, including RoHS and Pb-Free directives, making it an environmentally responsible choice for your electronic designs.

With its robust feature set and ON Semiconductor's commitment to quality, the 74VHC164MTC is an excellent choice for designers looking to implement efficient serial-to-parallel data conversion in their digital systems.

You May Also Be Interested in

Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16HVQFN
Lowest to $5.8209
Harris Corporation
8-STAGE SHIFT-AND-STORE BUS REG
Lowest to $0.1099
ON Semiconductor
IC SHIFT REGISTER 8-BIT / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.4366
Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16-HVQFN
Lowest to $0.3294
Texas Instruments
IC SHIFT REGISTER 8 BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4403 $59.4405
320+ $0.3613 $115.6160
495+ $0.3501 $173.2995
685+ $0.3388 $232.0780
885+ $0.3275 $289.8375
1,185+ $0.2936 $347.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144,990 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess