EN
  • EN
  • DE

ADT7301ARTZ

Part No ADT7301ARTZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 13-Bit, 0.5C Accurate, MicroPower Digital Temperature Sensor in 6-Lead SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1142304-ADT7301ARTZ
Manufacturer Homepage www.analog.com
Family Name ADT7301
Introduction Date February 01, 2002
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7301ARTZ CAD Model

Description

ADT7301ARTZ Temperature Sensor by Analog Devices Inc.

The ADT7301ARTZ is a high-precision digital temperature sensor offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact sensor is designed for a wide range of applications that require accurate and reliable temperature monitoring, including industrial control systems, environmental monitoring, medical devices, and consumer electronics.

Key Features:

  • High Accuracy: The ADT7301ARTZ delivers exceptional temperature accuracy with a resolution of 0.25°C and an overall accuracy of ±0.5°C across the temperature range of -40°C to +125°C.
  • Digital Interface: It features a SPI (Serial Peripheral Interface) that allows for easy integration into microcontroller-based systems, providing a direct digital output and eliminating the need for analog-to-digital conversion.
  • Low Power Consumption: Designed for energy-sensitive applications, the device operates with a supply voltage ranging from 2.7V to 5.5V and features a low power shutdown mode to conserve energy when not in active use.
  • Compact Package: The ADT7301ARTZ comes in a small SOT-23 package, making it suitable for space-constrained applications without sacrificing performance or functionality.

Applications:

The versatility of the ADT7301ARTZ allows it to be used across various sectors. In industrial settings, it can be utilized for system thermal management and equipment monitoring. In consumer electronics, it ensures the proper functioning of devices by managing heat dissipation. Medical applications benefit from its precision in monitoring patient temperatures or controlling the temperature within medical equipment. Environmental systems use the sensor for climate control and weather station monitoring.

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADT7301ARTZ is no exception. Customers can expect robust performance and consistency across batches. Additionally, Analog Devices provides comprehensive technical support and documentation to assist with integration, development, and troubleshooting, ensuring a smooth user experience for engineers and product developers.

Overall, the ADT7301ARTZ is a testament to Analog Devices Inc.'s expertise in precision measurement technology, offering a blend of accuracy, convenience, and efficiency for temperature monitoring solutions.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1836 $50.9376
34+ $2.9821 $101.3914
53+ $2.8814 $152.7142
75+ $2.6799 $200.9925
97+ $2.5792 $250.1824
122+ $2.4784 $302.3648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess