EN
  • EN
  • DE

74LS09B1

Part No 74LS09B1
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018076-74LS09B1
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LS09B1 CAD Model

Description

STMicroelectronics 74LS09B1 Quad 2-Input AND Gates with Open Collector Outputs

The 74LS09B1 is a high-quality integrated circuit from STMicroelectronics, which belongs to the 7400-series logic family. This particular chip is designed to provide reliable logical operations for a wide range of electronic applications. It features four independent 2-input AND gates with open collector outputs, making it an excellent choice for interfacing with higher voltage or current loads than standard TTL logic gates can handle.

Each gate in the 74LS09B1 is capable of performing the logical AND function, which is a fundamental operation in digital electronics. The open collector outputs offer the advantage of allowing multiple gates to be connected to a single output line for wired-AND configurations. This can be particularly useful in creating complex logical structures or for driving external devices such as relays, lamps, or other high-current loads.

The device operates over a standard TTL voltage range, with a typical supply voltage of 5V. The input and output levels are compatible with standard TTL logic, ensuring easy integration into existing digital systems. The 74LS09B1 also features a wide operating temperature range, making it suitable for industrial applications.

Constructed with STMicroelectronics' high-quality manufacturing processes, the 74LS09B1 offers excellent performance stability and reliability. Its standard 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) packaging allows for easy insertion into sockets or soldering onto printed circuit boards, providing flexibility for both prototyping and production runs.

Key features of the 74LS09B1 include:

  • Four independent 2-input AND gates
  • Open collector outputs for driving higher loads
  • Standard TTL input and output levels
  • Typical 5V supply voltage
  • Wide operating temperature range
  • Available in DIP and SOIC packages
  • High noise immunity

Whether you're designing a simple logic circuit or a complex digital system, the STMicroelectronics 74LS09B1 offers the performance and reliability needed to ensure your project's success.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess