EN
  • EN
  • DE

74LCX574MTR

Part No 74LCX574MTR
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 150MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 6pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1008967-74LCX574MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX574MTR CAD Model

Description

STMicroelectronics 74LCX574MTR Octal D-Type Flip-Flop

The 74LCX574MTR from STMicroelectronics is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device is part of the LCX family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LCX574MTR is specifically engineered to meet the requirements of advanced 3.3V systems, offering both 5V tolerant inputs and the ability to interface with 5V components seamlessly.

Constructed with advanced silicon-gate CMOS technology, the 74LCX574MTR ensures reduced power consumption without sacrificing speed. It is capable of operating with a power supply range of 2V to 3.6V, making it an ideal choice for battery-operated and power-sensitive applications. The device features eight edge-triggered flip-flops with individual D-type inputs and Q outputs. The flip-flops capture the state of their respective D-inputs on the rising edge of the clock signal, providing a reliable and predictable data storage and transfer mechanism.

The 74LCX574MTR boasts a high drive output (-24mA IOH, 24mA IOL) which is crucial for driving heavy loads or for use in bus-oriented environments. Additionally, the device is characterized for operation from -40°C to +85°C, ensuring dependable performance across a broad range of operating conditions.

With its bus-hold data inputs, the 74LCX574MTR eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count. The device comes in a TSSOP20 package, which is optimized for reduced space on printed circuit boards, making it an excellent choice for compact and high-density electronic designs.

Key features of the 74LCX574MTR include:

  • Low-voltage operation: 2V to 3.6V
  • High-speed performance
  • 5V tolerant inputs for interfacing with 5V logic levels
  • Power-down high-impedance inputs and outputs
  • Supports live insertion and withdrawal (partial power-down)
  • Edge-triggered D-type inputs with outputs
  • Bus-hold data inputs
  • High drive output (-24mA IOH, 24mA IOL)
  • Operating temperature range: -40°C to +85°C
  • Space-saving TSSOP20 package

The 74LCX574MTR is a versatile and reliable component that provides the performance and features necessary for modern digital systems. Whether used in communication devices, computer peripherals, or sophisticated embedded systems, this flip-flop from STMicroelectronics is designed to meet the highest standards of quality and efficiency.

You May Also Be Interested in

Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess