EN
  • EN
  • DE

SNJ54ABT821FK

Part No SNJ54ABT821FK
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 28-Pin LCCC Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Logic Function D-Type
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 28
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1225053-SNJ54ABT821FK
Categories Logic - Flip Flops
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT821FK CAD Model

Description

The SNJ54ABT821FK is a high-quality integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is part of the ABT series, which is known for its advanced bi-CMOS technology, combining the best features of both bipolar and CMOS transistors to offer superior performance in electronic applications.

Key Features

  • Technology: Advanced Bi-CMOS technology provides high-speed operation while maintaining low power consumption.
  • Logic Type: 10-bit bus interface flip-flops with 3-state outputs, allowing for versatile use in a variety of digital applications.
  • Package: The SNJ54ABT821FK comes in a durable FK package, which is a ceramic flat package ensuring robustness and reliability in harsh environments.
  • Temperature Range: Military-grade temperature range, operating reliably from -55°C to 125°C, suitable for mission-critical applications.

Performance and Durability

This product is designed for optimal performance in high-speed memory buffering applications and bus-oriented systems. The SNJ54ABT821FK features a quick setup and hold times, which is essential for synchronous operations. Its 3-state outputs provide high-current capability for driving heavily loaded outputs with the lowest propagation delay.

Applications

With its robust design and versatile functionality, the SNJ54ABT821FK is suitable for a wide range of applications, including:

  • Memory buffering and data storage
  • Bus-oriented systems
  • Communication systems
  • Industrial control systems
  • Military and aerospace electronics

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SNJ54ABT821FK is no exception, backed by rigorous testing and validation to meet the highest industry standards. Customers can also access comprehensive technical support and resources, including data sheets, application notes, and design tools, to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess