The 74HC4017DRSOP39 is a high-speed CMOS logic integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This device is a decade counter/divider component that is part of the 74HC series, known for their robustness and compatibility with TTL (Transistor-Transistor Logic) technologies. It is designed to interface with standard logic families and is commonly used in a variety of digital applications.
The 74HC4017DRSOP39 is capable of counting from 0 to 9 cyclically, making it ideal for use in counter and divider applications. It features a 5-stage Johnson decade counter with ten decoded outputs, which are typically used for sequencing and control operations. Each decoded output can drive up to 10 LSTTL loads, ensuring compatibility with a range of digital circuits.
This device is packaged in a SOP (Small Outline Package) with 39 pins, providing a compact footprint suitable for space-constrained applications. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and integration into various electronic systems.
Key features of the 74HC4017DRSOP39 include:
- High-speed operation, ensuring quick response times and efficient processing in digital systems.
- Low power consumption, which is critical for battery-operated and energy-sensitive applications.
- Wide operating voltage range, accommodating different levels of power supplies and ensuring flexibility in various operating environments.
- Standardized pin configuration, allowing for easy replacement and compatibility with other devices in the 74HC series.
The versatility of the 74HC4017DRSOP39 makes it suitable for a wide array of applications, including timers, frequency dividers, counters, and sequence controllers. Its reliability and performance are backed by STMicroelectronics' commitment to quality and innovation, making it a trusted choice for engineers and designers looking for a high-performance counter/divider solution.