The STMicroelectronics 74ACT00 is a high-speed CMOS Quad 2-Input NAND Gate integrated circuit, designed to operate with a wide range of supply voltages while providing fast switching performance. This device is part of the 74ACT series, renowned for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels, making it a versatile choice for a multitude of digital applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage Range: 4.5V to 5.5V, which is ideal for 5V systems.
- High-Speed Performance: The 74ACT00 boasts a typical propagation delay of 8ns, ensuring rapid response times for high-speed logic operations.
- Drive Capability: Capable of driving 24mA at the output, allowing for direct drive of LEDs and other high-current loads.
- Power-Down Protection: Inputs include hysteresis to prevent current leakage in the off state, enhancing the device's power efficiency.
- Compatibility: Input levels are compatible with TTL output levels, enabling seamless integration with existing TTL logic circuits.
Applications
The 74ACT00 is suited for a wide array of applications, including:
- Logic function generation
- Signal gating
- Function decoding
- Signal multiplexing
- Hardware security and tamper detection circuits
- Complex logic circuitry within microprocessors, microcontrollers, and FPGAs
Quality and Reliability
STMicroelectronics is committed to providing high-quality and reliable components. The 74ACT00 is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its robust performance and proven technology, the 74ACT00 is an excellent choice for designers seeking a dependable logic solution.
Ordering Information
The 74ACT00 is available in multiple package types, including SOIC, TSSOP, and DIP, to suit various application requirements. For detailed ordering and product information, it is recommended to consult the official STMicroelectronics datasheet and product specifications.