Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 165636-74V1G02CTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V1G02CTR CAD Model

Description

STMicroelectronics 74V1G02CTR Single 2-Input NOR Gate

The 74V1G02CTR is a high-speed CMOS single 2-input NOR gate integrated circuit, designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular device is part of the 74V series logic ICs, which are optimized for low voltage operations and are widely appreciated for their low power consumption and high noise immunity characteristics.

The 74V1G02CTR comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. It operates over a wide voltage range of 2V to 5.5V, making it versatile for use in various digital systems. With its ability to function at different power supply levels, this NOR gate is ideal for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.

This device features a typical propagation delay of only 5.1ns when operating at 5V, ensuring fast response times in critical applications. The low propagation delay coupled with a maximum operating frequency of 200 MHz makes the 74V1G02CTR an excellent choice for high-speed logic operations.

Moreover, the 74V1G02CTR boasts an extremely low power dissipation of 1µA (max) at 25°C when in the static condition, which significantly reduces the overall power consumption of the electronic system it is part of. This characteristic is particularly beneficial for battery-operated devices where power efficiency is crucial.

The input of this NOR gate is high-impedance, which minimizes the loading effect on the driving circuit. Additionally, the device is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for industrial and automotive applications that require robustness and durability.

In summary, the STMicroelectronics 74V1G02CTR is a highly efficient, single 2-input NOR gate that offers fast operation, low power consumption, and high noise immunity. Its compatibility with various logic levels and wide operating temperature range makes it a flexible and reliable component for a multitude of digital applications.

You May Also Be Interested in

NXP / Nexperia
Transceiver/register
Need more? Email Us
ECAD model for 74ALS648N
Nexperia USA Inc.
Logic Gates
Lowest to $6.5685
ECAD model for 74AHCT125BQ
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ECAD model for MC74LCX540DWR2G
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20-TSSOP
Lowest to $0.3564
ECAD model for 74ALVC244PW,112
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20DHXQFN
Need more? Email Us
ECAD model for 74LVCH245ABX,115
ON Semiconductor
IC BUFFER DRIVER ECL N-INV 8SOIC / Buffer, Non-Inverting 1 Element 1 Bit per Element Output 8-SOIC
Need more? Email Us
ECAD model for MC10EL12D
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
ECAD model for MC74ACT245DTG
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6-XSON
Need more? Email Us
ECAD model for 74LVC2G17GN,132
ON Semiconductor
IC BUFFER NON-INVERT 5.5V SC88A / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output SC-88A (SC-70-5/SOT-353)
Lowest to $0.1250
ECAD model for MC74VHC1G126DFT1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention