EN
  • EN
  • DE

TEA7540FP

Part No TEA7540FP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HANDSFREE CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266702-TEA7540FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA7540FP CAD Model

Description

The TEA7540FP is a high-performance integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This versatile IC is specifically engineered to cater to the demanding needs of advanced telecommunication systems and audio processing applications.

Key Features:

  • High Integration: The TEA7540FP combines multiple functions in a single chip, which helps to reduce the number of components in a circuit and simplifies design complexity.
  • Superior Sound Quality: With its advanced signal processing capabilities, this IC delivers excellent audio performance, ensuring clear and crisp sound in telecommunication devices.
  • Low Power Consumption: Designed with power efficiency in mind, the TEA7540FP operates with minimal power draw, making it ideal for battery-powered devices.
  • Flexible Application: Thanks to its versatile design, this IC can be used in a wide range of products, from professional telecommunication equipment to consumer audio devices.
  • Durable and Reliable: STMicroelectronics' commitment to quality means the TEA7540FP is built to last and withstand the rigors of everyday use.

Applications:

The TEA7540FP is suitable for a variety of applications, including:

  • Telecommunication devices such as modems, fax machines, and cordless phones.
  • Audio processing units like mixers, synthesizers, and sound cards.
  • Consumer electronics, including high-fidelity sound systems and portable audio devices.

Technical Specifications:

For engineers and designers considering the TEA7540FP for their projects, here are some of the technical specifications:

  • Supply Voltage Range: 3.3V to 5V
  • Low Distortion and Noise Levels
  • High Signal-to-Noise Ratio (SNR)
  • Operating Temperature Range: -40°C to 85°C
  • Package: TSSOP (Thin Shrink Small Outline Package)

Overall, the TEA7540FP from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers looking to enhance the audio and telecommunication capabilities of their products.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess