EN
  • EN
  • DE

72632M1LNP

Part No 72632M1LNP
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220688-72632M1LNP
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 72632M1LNP CAD Model

Description

The STMicroelectronics 72632M1LNP is a high-performance microcontroller that is part of the STM32 family, renowned for their robust design, versatility, and efficiency. This particular model is designed to meet the demanding requirements of a wide range of applications, from industrial control systems to advanced consumer electronics.

Key Features

  • Core: The 72632M1LNP is built around a powerful ARM Cortex-M7 core, which is capable of running at up to 400 MHz, providing the computational horsepower required for complex tasks and real-time processing.
  • Memory: It comes equipped with a generous amount of Flash memory and RAM, allowing for ample storage of code and efficient handling of data-intensive operations.
  • Connectivity: This microcontroller offers a range of connectivity options, including USB, CAN, and Ethernet, facilitating easy integration with other devices and systems.
  • Power Efficiency: Despite its power, the 72632M1LNP is designed with energy efficiency in mind, featuring low-power modes and a flexible power management system to ensure optimal power consumption for battery-powered or energy-sensitive applications.
  • Analog Features: With its advanced analog peripherals, such as high-resolution ADCs and DACs, the 72632M1LNP can handle precise sensor readings and control analog signals, making it ideal for applications in automation and control.
  • Development Support: STMicroelectronics provides comprehensive development support for the 72632M1LNP, including software libraries, development kits, and a strong community forum, ensuring that developers can get up and running quickly with their projects.

Applications

The versatility of the 72632M1LNP allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Advanced motor control
  • Industrial automation and robotics
  • High-end audio systems
  • Complex IoT devices
  • Home automation and security systems
  • Medical and wearable devices

In summary, the STMicroelectronics 72632M1LNP microcontroller is a powerful, efficient, and versatile solution for a multitude of sophisticated electronic applications. Its robust feature set and development support make it an excellent choice for engineers and designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Fuji Electric
Need more? Email Us
Generic
Need more? Email Us
Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Oupiin
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess