EN
  • EN
  • DE

331328A011

Part No 331328A011
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015838-331328A011
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 331328A011 CAD Model

Description

Product Overview: STMicroelectronics 331328A011

STMicroelectronics' 331328A011 is a high-performance integrated circuit designed to deliver exceptional reliability and functionality for a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing advanced technological solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Precision: The 331328A011 is engineered for precise operation, ensuring accurate performance in critical applications.
  • Durability: Built with robust materials, this product offers enhanced durability and a long operational life, making it a cost-effective choice for both industrial and consumer applications.
  • Energy Efficiency: Designed with power conservation in mind, the 331328A011 helps reduce overall energy consumption, which is crucial for battery-powered devices.
  • Integration: The compact design of the 331328A011 allows for seamless integration into various electronic systems without compromising on space.
  • Temperature Range: This device operates reliably over a broad temperature range, suitable for challenging environmental conditions.

Applications

The versatility of the 331328A011 makes it ideal for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Power management solutions
  • Communication devices

Technical Specifications

The 331328A011 boasts a comprehensive set of technical specifications that ensure its suitability for demanding applications:

  • Voltage range: Specify the operating voltage range
  • Current consumption: Provide details on the typical and maximum current consumption
  • Package type: Detail the physical packaging and pin configuration
  • Operating temperature: State the range of operating temperatures
  • Certifications: List any industry standards or certifications the product meets

In conclusion, the STMicroelectronics 331328A011 is a versatile and reliable component that offers excellent performance for a wide array of electronic applications. Its combination of precision, durability, and energy efficiency makes it a valuable addition to any project requiring a high-quality integrated circuit.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess