EN
  • EN
  • DE

STV0900BAB

Part No STV0900BAB
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Dmod 128-Pin LQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348686-STV0900BAB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STV0900
Introduction Date December 21, 2006
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STV0900BAB CAD Model

Description

STV0900BAB Dual Standard Demodulator from STMicroelectronics

The STV0900BAB is a cutting-edge integrated circuit designed by STMicroelectronics, a global semiconductor leader renowned for its innovative approach in the electronics sector. This dual standard demodulator is engineered to cater to the advanced requirements of satellite broadcast systems and is optimized for both Direct Broadcasting Satellite (DBS) and Digital Satellite Equipment Control (DiSEqC) applications.

At the core of the STV0900BAB lies its versatility, as it supports a wide range of standards including DVB-S, DVB-S2, and DVB-S2X. This makes it an ideal solution for multi-tuner applications such as satellite TV set-top boxes, personal video recorders (PVRs), and PC cards, offering users an enhanced viewing experience with high-definition content and multi-channel reception.

The device incorporates two independent demodulators, each capable of demodulating signals from QPSK up to 256APSK for DVB-S2X, which ensures that it can handle high order modulation schemes and provide improved spectral efficiency. This dual demodulator architecture allows for simultaneous reception of two different satellite signals, enabling picture-in-picture (PIP) functionality or the recording of one channel while watching another.

With its low power consumption and advanced power-saving features, the STV0900BAB is designed to meet the energy efficiency requirements of modern consumer electronics. The demodulator also integrates seamlessly with other STMicroelectronics components, such as tuners and MPEG decoders, to provide a complete system solution for satellite reception devices.

Furthermore, the STV0900BAB boasts a fast lock speed and excellent signal handling capabilities, ensuring quick channel changes and reliable reception even under challenging conditions. This is complemented by its support for DiSEqC 2.x commands, which simplifies the setup of multi-satellite installations by enabling communication between the satellite dish and the receiver.

In conclusion, the STV0900BAB from STMicroelectronics is a sophisticated and highly adaptable dual standard demodulator, perfect for the next generation of satellite broadcast systems. Its dual demodulation, support for advanced modulation schemes, and energy-efficient design make it a top choice for manufacturers looking to deliver superior satellite TV experiences to consumers.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess