EN
  • EN
  • DE

27C256L-12DMB

Part No 27C256L-12DMB
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Case / Package CDIP
Density 256 kb
Interface Parallel
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 50 mA
Number of Pins 28
Operating Supply Voltage 5 V
Packaging Rail/Tube
RoHS Non-Compliant
Win Source Part Number 1184918-27C256L-12DMB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C256L-12DMB CAD Model

Description

The 27C256L-12DMB is a high-speed 256 Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit from the renowned manufacturer STMicroelectronics. This device offers a vast storage capability for firmware or software that requires quick and reliable access in various electronic applications.

Key Features

  • Memory Capacity: The EPROM comes with a storage capacity of 256 Kbits, which equates to 32 Kilobytes of data storage. This allows for sufficient room to store boot code, system firmware, or other critical data that needs to be preserved even when power is lost.
  • Access Time: With an access time of 120 ns (nanoseconds), the 27C256L-12DMB provides swift data retrieval, ensuring that systems using this memory can operate efficiently without significant delay when accessing stored code.
  • Single 5V Power Supply: Operating on a single 5V power supply, this EPROM is designed for simplicity and ease of integration into a wide array of electronic systems, reducing the complexity and cost associated with power management.
  • UV Erasable: The data stored in the EPROM can be erased with exposure to ultraviolet light, making it possible to reuse the chip after erasing the stored content. This feature is particularly useful for development and testing purposes, where data may need to be frequently updated or modified.
  • Package Type: The device is encased in a 28-pin DIP (Dual In-line Package), which is widely used and easily integrated into standard PCB (Printed Circuit Board) layouts.
  • Temperature Range: The 27C256L-12DMB is designed to operate over an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications

The versatility of the 27C256L-12DMB EPROM makes it ideal for a broad spectrum of applications, including but not limited to:

  • Embedded systems
  • Microcontroller-based applications
  • Computer BIOS storage
  • Telecommunication devices
  • Automotive control systems
  • Industrial machinery

In conclusion, the STMicroelectronics 27C256L-12DMB EPROM is a reliable and flexible memory solution for storing critical data in a variety of electronic systems. Its combination of capacity, speed, and ease of use makes it an excellent choice for designers and engineers looking for a proven and robust storage option.

You May Also Be Interested in

Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Matsuo
47MF M 6.3V A
Lowest to $0.0658
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention