EN
  • EN
  • DE

BZW50-33BRL

Part No BZW50-33BRL
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 33VWM 76VC R6 / 76V Clamp 789A (8/20µs) Ipp Tvs Diode Through Hole R-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Transient Voltage Suppressors (TVS)>TVS Diodes
Mfr STMicroelectronics
Series BZW50, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 33V
Voltage - Breakdown (Min) 36.6V
Voltage - Clamping (Max) @ Ipp 76V
Current - Peak Pulse (10/1000µs) 789A (8/20µs)
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 2875pF @ 1MHz
Temperature Range - Operating -
Mounting Type Through Hole
Package / Case R-6, Axial
Supplier Device Package R-6
Base Product Number BZW50
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 1,000 pcs
Win Source Part Number 1381659-BZW50-33BRL
Ultra Librarian 3D Model Ultra Librarian BZW50-33BRL CAD Model

Description

STMicroelectronics BZW50-33BRL Transil™ Diode

The BZW50-33BRL from STMicroelectronics is a high-quality Transil™ diode designed to provide robust transient voltage protection. This device is part of the BZW50 series, known for its exceptional ability to absorb high transient overvoltages, making it an ideal choice for safeguarding sensitive electronic components against voltage spikes and surges.

Key Features

  • Stand-off Voltage: The BZW50-33BRL has a stand-off voltage of 33V, which ensures the diode remains non-conductive under normal operating conditions up to this voltage level.
  • Peak Pulse Power: It can withstand peak pulse power dissipation of 5000W (10/1000μs surge), providing substantial protection against short-duration power spikes.
  • Fast Response Time: The device features an exceptionally rapid response to transient overvoltages, which is critical for protecting sensitive circuit components.
  • Low Clamping Voltage: Upon encountering a voltage surge, the BZW50-33BRL clamps to a low voltage, minimizing the risk of damage to the protected device.
  • High Reliability: Thanks to its robust construction and high-quality materials, the BZW50-33BRL offers a long service life and consistent performance.
  • Package: The device comes in an R-6 package, which is suitable for high-power density designs and provides a solid mechanical and thermal connection to the printed circuit board.

Applications

The BZW50-33BRL is versatile and can be used in a wide range of applications, including:

  • Power supply protection
  • Industrial systems
  • Telecommunications equipment
  • Consumer electronics
  • Automotive systems

Its ability to protect against severe voltage transients makes it particularly well-suited for environments where electrical noise, lightning strikes, or switching transients could potentially cause catastrophic damage to electronic devices.

Conclusion

STMicroelectronics' BZW50-33BRL Transil™ diode is a reliable and efficient solution for transient voltage suppression. Its combination of high power absorption capabilities, fast response time, and robust design makes it an excellent choice for engineers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess