EN
  • EN
  • DE

25C021

Part No 25C021
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995549-25C021
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25C021 CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the 25C021, a high-performance integrated circuit designed to meet the rigorous demands of modern electronic systems. This product is part of STMicroelectronics' extensive portfolio of microcontrollers, which are renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Advanced Microcontroller: The 25C021 is built around a powerful core, optimized for high-speed processing and low-power consumption, ensuring swift operation while maintaining energy efficiency.
  • Memory Capacity: Equipped with ample memory, the 25C021 offers generous storage for applications, facilitating complex program execution and data management.
  • Connectivity: With a range of communication interfaces, this product provides versatile connectivity options, making it suitable for various applications that require robust data exchange protocols.
  • Robust Security: Security features are embedded within the 25C021 to protect against unauthorized access and to ensure data integrity, making it ideal for applications where confidentiality and data protection are paramount.

Applications

The versatility of the 25C021 allows it to be used across a wide spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronic devices
  • Internet of Things (IoT) applications

Technical Specifications

The 25C021 boasts a comprehensive set of technical specifications that cater to the needs of advanced electronic systems:

  • Operating Voltage Range: Specified for optimal performance across different power supply conditions.
  • Temperature Range: Designed to operate reliably in a broad range of environmental conditions.
  • Package Options: Available in various package types to fit diverse physical design requirements.

In conclusion, the STMicroelectronics 25C021 is a testament to the company's commitment to providing high-quality, innovative products. Its combination of performance, memory capacity, connectivity, and security makes it an excellent choice for designers and engineers looking to push the boundaries of what's possible in electronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess