EN
  • EN
  • DE

STD930031

Part No STD930031
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 400 V
Max Collector Current 1.5 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 20 W
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1096859-STD930031
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD930031 CAD Model

Description

STMicroelectronics STD930031

The STD930031 is a high-performance, surface-mount Schottky diode manufactured by STMicroelectronics, designed for applications requiring a low voltage drop and high current capability. This diode is a preferred choice for high-efficiency power management tasks within a compact footprint, catering to the needs of modern electronic devices.

The device features a repetitive peak reverse voltage of 30V and a forward continuous current of 3A, which makes it suitable for a wide range of applications, including DC-DC converters, freewheeling diodes, reverse battery protection circuits, and low voltage rectifiers. Its low forward voltage drop ensures reduced power loss and improved system efficiency, which is crucial for battery-powered devices and energy-sensitive applications.

The STD930031 is packaged in an SMB (DO-214AA) package, which is known for its small size and robustness, allowing for high-density PCB layouts. This package also offers excellent thermal performance, ensuring reliability and longevity even under demanding conditions.

STMicroelectronics has designed the STD930031 with the needs of modern electronics in mind, ensuring that the diode can handle fast switching operations with ease. The device's fast recovery time minimizes energy loss during switching, making it an ideal component for high-frequency applications.

The product is RoHS compliant and qualified according to industry standards, which underscores STMicroelectronics' commitment to environmental sustainability and product reliability. Customers can trust the STD930031 for its performance and durability, backed by STMicroelectronics' reputation in the semiconductor industry.

In summary, the STD930031 Schottky diode is a versatile and reliable component that provides high efficiency and low power loss, suitable for a multitude of electronic applications. Its compact form factor, high current rating, and fast switching capabilities make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess