EN
  • EN
  • DE

MAX4531CPP

Part No MAX4531CPP
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW/MUX ANLG LV CMOS 20-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Discontinued
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number MAX4531
Standard Package 18 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631038-MAX4531CPP
Ultra Librarian 3D Model Ultra Librarian MAX4531CPP CAD Model

Description

The MAX4531CPP is a precision, monolithic, CMOS analog multiplexer (mux) from Maxim Integrated, designed to provide high-performance switching of analog signals. Combining low-power operation with high-speed digital control, this device is ideal for a variety of applications including data acquisition systems, test equipment, and communication systems.

Key Features

  • Low On-Resistance: The MAX4531CPP boasts a low on-resistance (Ron) of typically 100 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Single +5V Supply: This device operates from a single +5V power supply, simplifying the power supply design and making it suitable for many 5V systems.
  • Low Power Consumption: With its CMOS technology, it features low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • High-Speed Switching: Fast switch times allow for quick signal routing, making the MAX4531CPP suitable for high-frequency signal switching.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thus protecting the device and the signals being switched.
  • Multiple Configurations: The MAX4531CPP can be configured as an 8-channel multiplexer, a dual 4-channel multiplexer, or a double-pole 4-channel multiplexer, offering flexibility in design.

Applications

  • Data acquisition systems
  • Communication systems
  • Audio/Video signal routing
  • Test equipment
  • Process control systems

The device comes in a 20-pin plastic DIP package, indicated by the suffix "CPP" in the product name, making it compatible with standard breadboards and sockets for prototyping and testing. The MAX4531CPP's robust design ensures reliable operation over the extended industrial temperature range, making it a versatile choice for designers looking to integrate high-quality analog switching into their projects.

For detailed specifications, application notes, and additional resources, please refer to the official Maxim Integrated datasheet for the MAX4531CPP.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess