EN
  • EN
  • DE

1N5822 SS34

Part No 1N5822 SS34
Manufacturer STMicroelectronics
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer STMicroelectronics
Win Source Part Number 150128-1N5822 SS34
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N5822 SS34 CAD Model

Description

Introduction to 1N5822 SS34 Schottky Diode

The 1N5822 SS34 is a high-efficiency, metal semiconductor junction diode, commonly known as a Schottky diode, produced by the renowned semiconductor manufacturer STMicroelectronics. This diode is well-suited for a range of applications that require low voltage drop and fast switching characteristics.

Key Features

  • Low Forward Voltage Drop: The 1N5822 SS34 is designed with a low forward voltage drop, typically around 0.55V at 3A, which helps to minimize power loss and improve system efficiency.
  • High Current Capability: With a forward continuous current rating of up to 3A, this diode can handle significant current, making it suitable for high-power applications.
  • Fast Switching Speed: Schottky diodes are known for their fast switching capabilities, and the 1N5822 SS34 is no exception. It can switch on and off rapidly, which is ideal for high-frequency operations.
  • Low Leakage Current: It has a low reverse leakage current, which helps to reduce power consumption when the diode is reverse-biased.
  • Guard Ring Protection: The diode features guard ring construction for stress protection, enhancing its reliability and longevity.

Applications

The 1N5822 SS34 is versatile and can be used in various electronic circuits and applications, including:

  • Power supply operations
  • DC-DC converters
  • Reverse polarity protection
  • Free-wheeling diodes in converters and motor control circuits
  • Low voltage, high-frequency inverters
  • Small battery chargers
  • Energy harvesting systems

Package and Environmental Information

The diode comes in a DO-214AB (SMC) package, which is compact and suitable for automated surface-mount assembly processes. Additionally, it complies with RoHS and REACH requirements, ensuring that it meets the current environmental standards for electronic components.

Conclusion

STMicroelectronics' 1N5822 SS34 Schottky diode offers a combination of low forward voltage drop, high current capability, and fast switching speed, making it an excellent choice for designers looking to optimize their power-sensitive applications. Its robust design and compliance with environmental standards make it a reliable and sustainable choice for modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess