Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr STMicroelectronics
Series ECMF
Package Tape & Reel
Product Status Obsolete
Filter Type Signal Line
Number of Lines 2
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 5Ohm (Typ)
Temperature Range - Operating -40°C ~ 85°C
Features ESD
Mounting SMD (SMT)
Dimension 0.063" L x 0.053" W (1.60mm x 1.35mm)
Height (Max) 0.022" (0.55mm)
Package / Case 6-UFDFN
Base Product Number ECMF02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Names -497-14179-2,-497-14179-1,497-14179-1,497-14179-2,497-14179-6
Standard Package 3,000
Win Source Part Number 980408-ECMF02-3HSM6
Ultra Librarian 3D Model Ultra Librarian ECMF02-3HSM6 CAD Model

Description

ECMF02-3HSM6 from STMicroelectronics

The ECMF02-3HSM6 is a high-performance, low-pass filter array with integrated ESD protection, designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is specifically engineered to provide a robust interface protection solution for high-speed differential lines. It is ideal for safeguarding sensitive electronics against electrostatic discharges and other transient voltage events that can occur in harsh electrical environments.

With its compact 6-lead µQFN package, the ECMF02-3HSM6 offers a minimal footprint on printed circuit boards, making it an excellent choice for space-constrained applications. The device integrates two differential channels, which makes it suitable for protecting USB 2.0, HDMI, MIPI D-PHY, and other differential signal lines that require both high signal integrity and effective ESD protection.

The ECMF02-3HSM6 boasts an impressive ESD protection level, exceeding IEC 61000-4-2 standard requirements, withstanding ESD strikes up to 15kV (air discharge) and 8kV (contact discharge). This ensures the protected downstream circuits remain safe from the immediate and cumulative effects of ESD events.

In addition to its ESD protection capabilities, the ECMF02-3HSM6 features a low-pass filter design that provides excellent signal integrity by reducing EMI emissions and filtering out unwanted high-frequency noise. This ensures a clean signal transmission, which is critical for maintaining performance in high-speed communication interfaces.

The device is also characterized by its low insertion loss and low capacitance, which help to preserve signal bandwidth and minimize signal degradation. This makes the ECMF02-3HSM6 a perfect fit for applications that demand high data rates and uninterrupted signal clarity.

STMicroelectronics has designed the ECMF02-3HSM6 with a commitment to reliability and performance, making it a trusted choice for designers looking to enhance the durability and longevity of their electronic products. Whether used in consumer electronics, telecommunications, or industrial applications, the ECMF02-3HSM6 stands as a testament to STMicroelectronics' dedication to providing advanced protection solutions for the ever-evolving electronic industry.

You May Also Be Interested in

Schurter Inc.
CMC 2A 2LN TH / 2 Line Common Mode Choke Through Hole 2A DCR 100mOhm
Need more? Email Us
ECAD model for DFKF-28-0004
Wurth Electronics Inc
CMC 3.3MH 1.1A 2LN TH
Need more? Email Us
ECAD model for 7448640398
Wurth Electronics Inc
CMC 10UH 2.75A 2LN 10K OHM SMD
Lowest to $7.3127
ECAD model for 744284100
TE Connectivity
CMC 450UH 36A 2LN TH
Need more? Email Us
ECAD model for RB6122-36-0M5
Wurth Electronics Inc
CMC 110UH 3A 2LN TH
Need more? Email Us
ECAD model for 744842311
Wurth Electronics Inc
CMC 3.3MH 800MA 2LN TH
Need more? Email Us
ECAD model for 744861033
Pulse
COMMON MODE CHOKE 4LN SMD
Need more? Email Us
ECAD model for BX8213LNL
EPCOS (TDK)
CMC 27MH 400MA 2LN TH
Need more? Email Us
ECAD model for B82721A2401N021
EPCOS (TDK)
CMC 2.7MH 4A 2LN TH / Common Mode Chokes Dual 2700uH 10kHz 4A 0.06Ohm DCR Thru-Hole Automotive Box
Lowest to $4.4319
ECAD model for B82723J2402N001

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2986 $65.1944
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5374 $225.6732
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 230 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention