EN
  • EN
  • DE

TESD05N4U

Part No TESD05N4U
Manufacturer StarHope
Catalog Electronic Wholesale
Description Electro-Static Discharge TESD05N4U Quad-Direction TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266778-TESD05N4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD05N4U CAD Model

Description

The TESD05N4U is a transient voltage suppressor (TVS) diode array from StarHope, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is configured to protect four I/O lines using a common anode configuration. This configuration is suitable for interfaces where all the protected lines need to be clamped to ground.

Applications:

  • Data Ports: Protection for data lines in computers, peripherals, and other electronic devices.
  • Communication Interfaces: Safeguarding RS-232, RS-485, and other serial communication interfaces.
  • Digital I/O: Protecting digital input/output lines in industrial control systems.
  • Audio Interfaces: ESD protection for audio input/output lines in amplifiers and audio equipment.
  • Power Supply Lines: Protecting low voltage power rails from transient voltages.

Features:

  • Four-Channel Protection: Protects four I/O lines simultaneously.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • ESD Protection: Provides protection against electrostatic discharge events.
  • Small Package: Compact size allows for easy integration into space-constrained applications.
  • Common Anode Configuration: Simplifies circuit design and reduces component count.

Benefits:

  • Enhanced ESD Protection: Prevents damage to sensitive electronic components from ESD.
  • Improved System Reliability: Increases the robustness of electronic systems against transient voltage events.
  • Minimized Signal Distortion: Low capacitance ensures minimal impact on signal integrity.
  • Easy Integration: Small package and standard pinout simplify board layout.
  • Cost-Effective Solution: Provides a cost-effective solution for ESD protection.

Additional Details:

The TESD05N4U has a typical breakdown voltage of 6.5V and a clamping voltage of approximately 10V during an ESD event. It is designed to withstand multiple ESD strikes without degradation. The device features a fast response time, quickly clamping transient voltages to safe levels. It is available in a small SOT-23-6 package. The low capacitance of the TESD05N4U makes it ideal for protecting high-speed data interfaces. The device meets industry standards for ESD protection, including IEC 61000-4-2. It offers a significant improvement in system reliability compared to unprotected I/O lines. The common anode configuration allows for simple grounding of all protected lines, providing a consistent reference.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess