EN
  • EN
  • DE

ZMM55C2V4

Part No ZMM55C2V4
Manufacturer Cystech Electonics Corp.
Catalog Electronic Wholesale
Description Surface Mount Zener Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cystech Electonics Corp.
Win Source Part Number 1283130-ZMM55C2V4
Manufacturer Homepage www.cystekec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM55C2V4 CAD Model

Description

The ZMM55C2V4 is a surface-mount Zener diode manufactured by Cystech Electonics Corp. It is designed to provide precise voltage regulation in a variety of electronic circuits. This diode maintains a stable voltage across its terminals when reverse biased, making it suitable for voltage clamping, overvoltage protection, and voltage reference applications.

Applications

  • Voltage Regulation: Provides a stable voltage source for sensitive electronic components.
  • Overvoltage Protection: Protects circuits from damaging voltage spikes.
  • Voltage Reference: Used as a voltage reference in analog circuits.
  • Clipping Circuits: Clips or limits voltage levels to protect sensitive components.
  • Transient Suppression: Suppresses transient voltage spikes to prevent damage.

Features

  • Precise Zener Voltage: Maintains a stable and accurate Zener voltage.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • Surface-Mount Package: Allows for easy assembly and compact designs.
  • High Surge Capability: Withstands high surge currents, ensuring reliable protection.
  • RoHS Compliant: Environmentally friendly, meeting the requirements of RoHS directives.

Benefits

  • Stable Voltage: Provides a reliable and consistent voltage source.
  • Circuit Protection: Protects electronic circuits from voltage transients and overvoltage conditions.
  • Simplified Design: Requires only a few external components, simplifying circuit design and reducing cost.
  • Compact Size: Allows for smaller and lighter circuit designs.
  • Improved Reliability: Offers robust performance in demanding applications.

Technical Specifications

The ZMM55C2V4 has a Zener voltage of 2.4V with a tolerance of ±5%. It has a power dissipation rating of typically 500 mW and a low reverse leakage current. The device is available in a small surface-mount package, such as SOD-123 or similar, and is designed for automated assembly. It is designed to maintain a stable voltage over a wide range of operating temperatures and currents.

The Zener diode's precise voltage regulation capability makes it ideal for use in applications where a stable voltage source is critical. Its low leakage current minimizes power consumption and ensures efficient operation. The surface-mount package allows for compact designs and easy integration into existing circuits. Its high surge capability ensures reliable protection against transient voltage spikes.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess