EN
  • EN
  • DE

TESD03P4U

Part No TESD03P4U
Manufacturer StarHope
Catalog Electronic Wholesale
Description Electro-Static Discharge TESD03P4U Quad-Direction TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266771-TESD03P4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD03P4U CAD Model

Description

The TESD03P4U is a transient voltage suppressor (TVS) diode array from StarHope, designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. Similar to the TESD05P4U, it's configured to protect four I/O lines, but with a lower working voltage, making it suitable for different voltage level applications.

Applications:

  • Portable Devices: Protection for I/O lines in smartphones, tablets, and other portable electronics.
  • Wearable Technology: ESD protection for interfaces in smartwatches, fitness trackers, and other wearables.
  • Low-Voltage Logic Circuits: Safeguarding sensitive logic circuits from ESD strikes.
  • LED Lighting: Protecting LED drivers and control circuits from voltage surges.
  • Gaming Peripherals: ESD protection for USB and other interfaces in gaming mice, keyboards, and controllers.

Features:

  • Four-Channel Protection: Protects four I/O lines simultaneously.
  • Low Clamping Voltage: Limits the voltage across the protected device during a transient event.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • ESD Protection: Provides protection against electrostatic discharge events.
  • Small Package: Compact size allows for easy integration into space-constrained applications.
  • Lead-Free Finish: Compliant with RoHS standards.

Benefits:

  • Enhanced ESD Protection: Prevents damage to sensitive electronic components from ESD.
  • Improved System Reliability: Increases the robustness of electronic systems against transient voltage events.
  • Minimized Signal Distortion: Low capacitance ensures minimal impact on signal integrity.
  • Easy Integration: Small package and standard pinout simplify board layout.
  • Cost-Effective Solution: Provides a cost-effective solution for ESD protection.

Additional Details:

The TESD03P4U has a typical breakdown voltage of 4V and a clamping voltage of approximately 7V during an ESD event. It is designed to withstand multiple ESD strikes without degradation. The device features a fast response time, quickly clamping transient voltages to safe levels. It is available in a small SOT-23-6 package. The low capacitance of the TESD03P4U makes it suitable for protecting high-speed data interfaces. The device meets industry standards for ESD protection, including IEC 61000-4-2. It offers a significant improvement in system reliability compared to unprotected I/O lines. This device is particularly well-suited for protecting 3.3V logic circuits.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess