EN
  • EN
  • DE

SP3281EBEY

Part No SP3281EBEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Intelligent +2.35V to +5.5V RS-232 Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257280-SP3281EBEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP3281EBEY CAD Model

Description

The SP3281EBEY is a multi-protocol transceiver from Sipex Corporation, designed to support various serial communication standards including RS-232, RS-485, and RS-422. This versatile transceiver is suitable for applications requiring flexible and robust data transmission over different interfaces.

Applications:

  • Industrial Automation: Used in PLCs, motor drives, and other industrial control systems.
  • Point-of-Sale (POS) Systems: Facilitates communication between POS terminals, barcode scanners, and receipt printers.
  • Networking Equipment: Enables serial communication in network devices such as routers and switches.
  • Medical Devices: Employed in patient monitoring systems and diagnostic equipment.
  • Security Systems: Supports communication in access control systems and surveillance equipment.

Features:

  • Multi-Protocol Support: Compatible with RS-232, RS-485, and RS-422 standards.
  • High Data Rates: Supports data rates up to 10 Mbps in RS-485/422 mode and up to 250 kbps in RS-232 mode.
  • ESD Protection: Integrated ESD protection up to ±15kV (Human Body Model).
  • Low Power Consumption: Optimized for low-power applications.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.
  • Half-Duplex and Full-Duplex Operation: Supports both half-duplex and full-duplex communication modes.
  • Enhanced Driver Slew Rate Control: Minimizes EMI and reflections in RS-485/422 applications.

Benefits:

  • Versatile Communication: The multi-protocol support allows for flexible integration into various systems, reducing the need for multiple transceivers.
  • Robust Performance: High data rates and ESD protection ensure reliable data transmission in harsh environments.
  • Cost-Effective: Combines multiple communication standards into a single chip, reducing component count and overall system cost.
  • Easy Integration: The single 3.3V power supply and compact packaging simplify design and integration.
  • Reduced EMI: Slew rate control minimizes electromagnetic interference, improving system reliability.

The SP3281EBEY transceiver provides a robust and versatile solution for serial communication needs, making it suitable for a wide range of industrial, commercial, and medical applications. Its multi-protocol support, high data rates, and ESD protection ensure reliable performance in demanding environments.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess