EN
  • EN
  • DE
Part No M13
Manufacturer Standex-Meder Electronics
Catalog Sensors, Transducers -Magnets Sensor -Matched Magnets
Description MAGNET 0.906\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Use With/Related Products MK13
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Material - Magnet Alnico 5 (AlNiCo)
Case / Package Flange Mount
Size 0.906" L x 0.547" W x 0.232" H (23.0mm x 13.9mm x 5.90mm)
Temperature Range - Operating 70°C (TA)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1601030-M13
Ultra Librarian 3D Model Ultra Librarian M13 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
MAGNET 1.125\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.201\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.315\
Need more? Email Us
M13
Standex-Meder Electronics
MAGNET 0.906\
Need more? Email Us
Omron
MAGNET 1.968\
Need more? Email Us
M04
Standex-Meder Electronics
MAGNET 0.910\
Need more? Email Us
Littelfuse Inc.
MAGNET 0.700"L X 0.130"W PLASTIC
Need more? Email Us
Standex-Meder Electronics
MAGNET 0.315\
Need more? Email Us
Standex-Meder Electronics
MAGNET 1.122\
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess